Samsung Electronics Co., Ltd. SM-T365NNGABTU

Description
Enjoy the freedom of being able to take your smartphone almost anywhere. An IP67 rating means the Samsung Galaxy S 4 Active is resistant to dust and moisture. The screen is made with Gorilla Glass 2, so its tougher and more scratch-resistant. Toss it in your gym or camping bag without worrying if itll get wet or dirty. Enjoy advanced camera features in a premium Galaxy camera user interface with zero shutter lag Rugged tablet. Operating System: Android 4.4 (KitKat). Display: 8in. TFT - 1280 x 800 ( 189 ppi ) - Multi-Touch. Processor: MSM8926 ( Quad-Core ). Storage 16GB. RAM 1.5GB. Supported Flash Memory Cards microSD, microSDHC Model = Galaxy Tab 4 Active LTE Internal Memory = 16GB Operating System = Android, KitKat Display Resolution = 1280 x 800 Screen Size = 8in Built-In Camera = Yes Dimensions = 8.39 x 4.97 x 0.38in Weight = 368.5g Depth = 0.98in Length = 8.39in
Request a Quote
Description
Enjoy the freedom of being able to take your smartphone almost anywhere. An IP67 rating means the Samsung Galaxy S 4 Active is resistant to dust and moisture. The screen is made with Gorilla Glass 2, so its tougher and more scratch-resistant. Toss it in your gym or camping bag without worrying if itll get wet or dirty. Enjoy advanced camera features in a premium Galaxy camera user interface with zero shutter lag Rugged tablet. Operating System: Android 4.4 (KitKat). Display: 8in. TFT - 1280 x 800 ( 189 ppi ) - Multi-Touch. Processor: MSM8926 ( Quad-Core ). Storage 16GB. RAM 1.5GB. Supported Flash Memory Cards microSD, microSDHC Model = Galaxy Tab 4 Active LTE Internal Memory = 16GB Operating System = Android, KitKat Display Resolution = 1280 x 800 Screen Size = 8in Built-In Camera = Yes Dimensions = 8.39 x 4.97 x 0.38in Weight = 368.5g Depth = 0.98in Length = 8.39in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8484447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Enjoy the freedom of being able to take your smartphone almost anywhere. An IP67 rating means the Samsung Galaxy S 4 Active is resistant to dust and moisture. The screen is made with Gorilla Glass 2, so its tougher and more scratch-resistant. Toss it in your gym or camping bag without worrying if itll get wet or dirty. Enjoy advanced camera features in a premium Galaxy camera user interface with zero shutter lag Rugged tablet. Operating System: Android 4.4 (KitKat). Display: 8in. TFT - 1280 x 800 ( 189 ppi ) - Multi-Touch. Processor: MSM8926 ( Quad-Core ). Storage 16GB. RAM 1.5GB. Supported Flash Memory Cards microSD, microSDHC Model = Galaxy Tab 4 Active LTE Internal Memory = 16GB Operating System = Android, KitKat Display Resolution = 1280 x 800 Screen Size = 8in Built-In Camera = Yes Dimensions = 8.39 x 4.97 x 0.38in Weight = 368.5g Depth = 0.98in Length = 8.39in

Enjoy the freedom of being able to take your smartphone almost anywhere. An IP67 rating means the Samsung Galaxy S 4 Active is resistant to dust and moisture. The screen is made with Gorilla Glass 2, so its tougher and more scratch-resistant. Toss it in your gym or camping bag without worrying if itll get wet or dirty. Enjoy advanced camera features in a premium Galaxy camera user interface with zero shutter lag
Rugged tablet. Operating System: Android 4.4 (KitKat). Display: 8in. TFT - 1280 x 800 ( 189 ppi ) - Multi-Touch. Processor: MSM8926 ( Quad-Core ). Storage 16GB. RAM 1.5GB. Supported Flash Memory Cards microSD, microSDHC
Model = Galaxy Tab 4 Active LTE
Internal Memory = 16GB
Operating System = Android, KitKat
Display Resolution = 1280 x 800
Screen Size = 8in
Built-In Camera = Yes
Dimensions = 8.39 x 4.97 x 0.38in
Weight = 368.5g
Depth = 0.98in
Length = 8.39in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handheld and Portable Computers
Product Number 8484447
Device Type Tablet
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
In-Cab Data Management System - DMS - Liquid Controls Group; a Unit of IDEX Corporation
Liquid Controls Group; a Unit of IDEX Corporation
Specs
Device Type Minicomputer
Operating System Microsoft®
Speed 133 MHz
View Details