47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm
CAP TANT 47UF 20% 10V 1411
CAP TANT 47UF 20% 10V 1411
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T491B476M010ATAUTO7004-ND | T491B476M010ATAUTO7004 | T491B476M010ATAUTO7004 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |