KEMET Electronics Corporation 10uF 16V Capacitor T491C106K016AH

Description
10uF 16V 10% Solid Tantalum Cap, 6032 Case, 1.8R ESR, 125C Product overview: T491C106K016AH from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C106K016AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 16V 10% Solid Tantalum Cap, 6032 Case, 1.8R ESR, 125C Product overview: T491C106K016AH from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C106K016AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 16V Capacitor
59-T491C106K016AH
10uF 16V Capacitor 59-T491C106K016AH
10uF 16V 10% Solid Tantalum Cap, 6032 Case, 1.8R ESR, 125C Product overview: T491C106K016AH from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C106K016AH can be used for catalog matching and distributor lookup.

10uF 16V 10% Solid Tantalum Cap, 6032 Case, 1.8R ESR, 125C Product overview: T491C106K016AH from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C106K016AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
Capacitors - Aluminum - Polymer Capacitors
Manufacturer: AMIS Category: Capacitors>Aluminum - Polymer Capacitors Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: NI-880XS-2 GW

Manufacturer: AMIS
Category: Capacitors>Aluminum - Polymer Capacitors
Part Status: End of Life
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: NI-880XS-2 GW

Buy Now Datasheet
Tantalum Capacitors - 399-8331-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8331-2-ND
Tantalum Capacitors 399-8331-2-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8331-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8331-6-ND
Tantalum Capacitors 399-8331-6-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8331-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8331-1-ND
Tantalum Capacitors 399-8331-1-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491C106K016AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C106K016AH
Capacitors - Tantalum Capacitors T491C106K016AH
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - T491C106K016AH - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C106K016AH
Tantalum Capacitors T491C106K016AH
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site Datasheet
Cap, Tantalum, 10Uf, 16V, Case C; Capacitance Kemet - 96Y7479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 10Uf, 16V, Case C; Capacitance Kemet
96Y7479
Cap, Tantalum, 10Uf, 16V, Case C; Capacitance Kemet 96Y7479
CAP, TANTALUM, 10UF, 16V, CASE C; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA; Case Size:2412RoHS Compliant: No

CAP, TANTALUM, 10UF, 16V, CASE C; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA; Case Size:2412RoHS Compliant: No

Supplier's Site Datasheet
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet - 32K6861 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet
32K6861
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet 32K6861
Capacitor,10uF,16VDC ,10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,10uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491C106K016AH 399-8331-2-ND 399-8331-6-ND T491C106K016AH T491C106K016AH 96Y7479 32K6861
Product Name 10uF 16V Capacitor Capacitors - Aluminum - Polymer Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, Tantalum, 10Uf, 16V, Case C; Capacitance Kemet Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 0.2200 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 20 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX121M500A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Tantalum Capacitors - 1814666 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details