6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2Ohm
CAPACITOR TANT, 6.8UF 20V 2.5 OHM 20%, 3528-21; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.5ohm RoHS Compliant: Yes
CAP TANT 6.8UF 20% 20V 1411
CAP TANT 6.8UF 20% 20V 1411
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491B685M020AT-ND | 40K0333 | T491B685M020AT | T491B685M020AT |
| Product Name | Tantalum Capacitors | Capacitor Tant, 6.8Uf 20V 2.5 Ohm 20%, 3528-21; Capacitance Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |