KEMET Electronics Corporation Tantalum Capacitors T491B684K050AT

Description
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B684K050AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491B684K050AT-ND
Tantalum Capacitors T491B684K050AT-ND
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8Ohm

0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B684K050AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B684K050AT
Tantalum Capacitors T491B684K050AT
CAP TANT 0.68UF 10% 50V 1411

CAP TANT 0.68UF 10% 50V 1411

Supplier's Site Datasheet
Capacitor Tant, 0.68Uf 50V, 8 Ohm, 0.1, 3528-21; Capacitance Kemet - 40K0331 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf 50V, 8 Ohm, 0.1, 3528-21; Capacitance Kemet
40K0331
Capacitor Tant, 0.68Uf 50V, 8 Ohm, 0.1, 3528-21; Capacitance Kemet 40K0331
CAPACITOR TANT, 0.68UF 50V, 8 OHM, 0.1, 3528-21; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.68UF 50V, 8 OHM, 0.1, 3528-21; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B684K050AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491B684K050AT
Capacitors - Tantalum Capacitors T491B684K050AT
CAP TANT 0.68UF 10% 50V 1411

CAP TANT 0.68UF 10% 50V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T491B684K050AT-ND T491B684K050AT 40K0331 T491B684K050AT
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.68Uf 50V, 8 Ohm, 0.1, 3528-21; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details