KEMET Electronics Corporation Tantalum Capacitors T491C105K050AH7280

Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491C105K050AH7280-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491C105K050AH7280-ND
Tantalum Capacitors T491C105K050AH7280-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491C105K050AH7280 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491C105K050AH7280
Capacitors - Tantalum Capacitors T491C105K050AH7280
CAP TANT 1UF 10% 50V 2312

CAP TANT 1UF 10% 50V 2312

Supplier's Site
Tantalum Capacitors - T491C105K050AH7280 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C105K050AH7280
Tantalum Capacitors T491C105K050AH7280
CAP TANT 1UF 10% 50V 2312

CAP TANT 1UF 10% 50V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491C105K050AH7280-ND T491C105K050AH7280 T491C105K050AH7280
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details