KEMET Electronics Corporation Tantalum Capacitors T491C105M050AT

Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-8330-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8330-6-ND
Tantalum Capacitors 399-8330-6-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8330-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8330-1-ND
Tantalum Capacitors 399-8330-1-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8330-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8330-2-ND
Tantalum Capacitors 399-8330-2-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm

Buy Now Datasheet
Tantalum Capacitors - T491C105M050AT - 1104864-T491C105M050AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491C105M050AT
1104864-T491C105M050AT
Tantalum Capacitors - T491C105M050AT 1104864-T491C105M050AT
Manufacturer: Kemet Win Source Part Number: 1104864-T491C105M050 AT Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 50V Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: C ESR: 4.8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 1104864-T491C105M050AT
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 50V
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: C
ESR: 4.8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 50V Capacitor
59-T491C105M050AT
SMD 1uF 50V Capacitor 59-T491C105M050AT
1uF 50V Tantalum Capacitor, SMD, 20% Tol Product overview: T491C105M050AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C105M050AT can be used for catalog matching and distributor lookup.

1uF 50V Tantalum Capacitor, SMD, 20% Tol Product overview: T491C105M050AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C105M050AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.2, 6032-28; Capacitance Kemet - 57K1844 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.2, 6032-28; Capacitance Kemet
57K1844
Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.2, 6032-28; Capacitance Kemet 57K1844
TANTALUM CAPACITOR, 1UF, 50V, 5.5 OHM, 0.2, 6032-28; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 5.5 OHM, 0.2, 6032-28; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.2, 6032-28, Full Reel; Capacitance Kemet - 10J6528 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.2, 6032-28, Full Reel; Capacitance Kemet
10J6528
Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.2, 6032-28, Full Reel; Capacitance Kemet 10J6528
TANTALUM CAPACITOR, 1UF, 50V, 5.5 OHM, 0.2, 6032-28, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 5.5 OHM, 0.2, 6032-28, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T491C105M050AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C105M050AT
Tantalum Capacitors T491C105M050AT
CAP TANT 1UF 20% 50V 2312

CAP TANT 1UF 20% 50V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491C105M050AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C105M050AT
Capacitors - Tantalum Capacitors T491C105M050AT
CAP TANT 1UF 20% 50V 2312

CAP TANT 1UF 20% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8330-6-ND 399-8330-1-ND 1104864-T491C105M050AT 59-T491C105M050AT 57K1844 10J6528 T491C105M050AT T491C105M050AT
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - T491C105M050AT SMD 1uF 50V Capacitor Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.2, 6032-28; Capacitance Kemet Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.2, 6032-28, Full Reel; Capacitance Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details