KEMET Electronics Corporation Tantalum Capacitors T491B476M006AH

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B476M006AH-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491B476M006AH-ND
Tantalum Capacitors T491B476M006AH-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B476M006AH - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B476M006AH
Tantalum Capacitors T491B476M006AH
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitor,47Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet - 14M2904 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet
14M2904
Capacitor,47Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet 14M2904
Capacitor,47uF,6VDC, 20-% Tol,20+% Tol RoHS Compliant: No

Capacitor,47uF,6VDC,20-% Tol,20+% Tol RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - T491B476M006AH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491B476M006AH
Capacitors - Tantalum Capacitors T491B476M006AH
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T491B476M006AH-ND T491B476M006AH 14M2904 T491B476M006AH
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,47Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers