KEMET Electronics Corporation Tantalum Capacitors - T491B475M020AT T491B475M020AT

Description
Manufacturer: Kemet Win Source Part Number: 898883-T491B475M020A T Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Molded Tantalum Capacitors 20 V 1411 (3528 Metric) 3Ohm Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Family Name: T491B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-8324-2, 399-8324-1, T491B475M020AT-ND, 399-8324-6
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 898883-T491B475M020A T Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Molded Tantalum Capacitors 20 V 1411 (3528 Metric) 3Ohm Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Family Name: T491B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-8324-2, 399-8324-1, T491B475M020AT-ND, 399-8324-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B475M020AT - 898883-T491B475M020AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491B475M020AT
898883-T491B475M020AT
Tantalum Capacitors - T491B475M020AT 898883-T491B475M020AT
Manufacturer: Kemet Win Source Part Number: 898883-T491B475M020A T Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Molded Tantalum Capacitors 20 V 1411 (3528 Metric) 3Ohm Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Family Name: T491B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-8324-2, 399-8324-1, T491B475M020AT-ND, 399-8324-6

Manufacturer: Kemet
Win Source Part Number: 898883-T491B475M020AT
Series: T491
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Molded Tantalum Capacitors 20 V 1411 (3528 Metric) 3Ohm
Package: Reel - TR
Package: 1411 (3528 Metric)
Mounting: Surface Mount
Family Name: T491B
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-8324-2, 399-8324-1, T491B475M020AT-ND, 399-8324-6

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 20V Capacitor
59-T491B475M020AT
SMD 4.7uF 20V Capacitor 59-T491B475M020AT
4.7uF 20V Tantalum Capacitor, SMD, 1411 Case Product overview: T491B475M020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B475M020AT can be used for catalog matching and distributor lookup.

4.7uF 20V Tantalum Capacitor, SMD, 1411 Case Product overview: T491B475M020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B475M020AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-8324-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8324-1-ND
Tantalum Capacitors 399-8324-1-ND
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm

4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8324-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8324-6-ND
Tantalum Capacitors 399-8324-6-ND
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm

4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8324-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8324-2-ND
Tantalum Capacitors 399-8324-2-ND
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm

4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 20V, 3 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet - 97H5562 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 20V, 3 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet
97H5562
Tantalum Capacitor, 4.7Uf, 20V, 3 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet 97H5562
TANTALUM CAPACITOR, 4.7UF, 20V, 3 OHM, 0.2, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:3ohm; Series Name:T491 RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 20V, 3 OHM, 0.2, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:3ohm; Series Name:T491 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 20V, 3 Ohm, 0.2, 3528-21; Capacitance Kemet - 57K1815 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 20V, 3 Ohm, 0.2, 3528-21; Capacitance Kemet
57K1815
Tantalum Capacitor, 4.7Uf, 20V, 3 Ohm, 0.2, 3528-21; Capacitance Kemet 57K1815
TANTALUM CAPACITOR, 4.7UF, 20V, 3 OHM, 0.2, 3528-21; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 20V, 3 OHM, 0.2, 3528-21; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 20V, Tant, Case B Rohs Compliant Kemet - 68AH0067 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 20V, Tant, Case B Rohs Compliant Kemet
68AH0067
Cap, 4.7Uf, 20V, Tant, Case B Rohs Compliant Kemet 68AH0067
CAP, 4.7UF, 20V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 4.7UF, 20V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - T491B475M020AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T491B475M020AT
Tantalum Capacitors T491B475M020AT
CAP TANT 4.7UF 20% 20V 1411

CAP TANT 4.7UF 20% 20V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B475M020AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B475M020AT
Capacitors - Tantalum Capacitors T491B475M020AT
CAP TANT 4.7UF 20% 20V 1411

CAP TANT 4.7UF 20% 20V 1411

Supplier's Site
Tantalum Capacitors - T491B475M020AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B475M020AT
Tantalum Capacitors T491B475M020AT
CAP TANT 4.7UF 20% 20V 1411

CAP TANT 4.7UF 20% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 898883-T491B475M020AT 59-T491B475M020AT 399-8324-1-ND 399-8324-6-ND 97H5562 57K1815 68AH0067 T491B475M020AT T491B475M020AT T491B475M020AT
Product Name Tantalum Capacitors - T491B475M020AT SMD 4.7uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 20V, 3 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet Tantalum Capacitor, 4.7Uf, 20V, 3 Ohm, 0.2, 3528-21; Capacitance Kemet Cap, 4.7Uf, 20V, Tant, Case B Rohs Compliant Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 1411 (3528 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers