KEMET Electronics Corporation Tantalum Capacitors T491B476K006AT4513

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B476K006AT4513-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491B476K006AT4513-ND
Tantalum Capacitors T491B476K006AT4513-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B476K006AT4513 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B476K006AT4513
Tantalum Capacitors T491B476K006AT4513
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site Datasheet
47.0Uf 6.0V Kemet - 92Y0682 - Newark, An Avnet Company
Chicago, IL, United States
47.0Uf 6.0V Kemet
92Y0682
47.0Uf 6.0V Kemet 92Y0682
47.0UF 6.0V

47.0UF 6.0V

Supplier's Site
Capacitors - Tantalum Capacitors - T491B476K006AT4513 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B476K006AT4513
Capacitors - Tantalum Capacitors T491B476K006AT4513
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T491B476K006AT4513-ND T491B476K006AT4513 92Y0682 T491B476K006AT4513
Product Name Tantalum Capacitors Tantalum Capacitors 47.0Uf 6.0V Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details