KEMET Electronics Corporation Tantalum Capacitors T491B336K010ZT7280

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B336K010ZT7280-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491B336K010ZT7280-ND
Tantalum Capacitors T491B336K010ZT7280-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491B336K010ZT7280 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B336K010ZT7280
Capacitors - Tantalum Capacitors T491B336K010ZT7280
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T491B336K010ZT7280-ND T491B336K010ZT7280
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers