KEMET Electronics Corporation Tantalum Capacitors T491B475K010ZT

Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B475K010ZT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491B475K010ZT-ND
Tantalum Capacitors T491B475K010ZT-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491B475K010ZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B475K010ZT
Capacitors - Tantalum Capacitors T491B475K010ZT
CAP TANT 4.7UF 10% 10V 1411

CAP TANT 4.7UF 10% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T491B475K010ZT-ND T491B475K010ZT
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details