KEMET Electronics Corporation Tantalum Capacitors T491B334M050AT

Description
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3718-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3718-1-ND
Tantalum Capacitors 399-3718-1-ND
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-3718-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3718-2-ND
Tantalum Capacitors 399-3718-2-ND
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-3718-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3718-6-ND
Tantalum Capacitors 399-3718-6-ND
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 330nF 50V Capacitor
59-T491B334M050AT
SMD 330nF 50V Capacitor 59-T491B334M050AT
Tantalum Capacitor 330nF 50V 20% 1411 SMD 10R 125C Product overview: T491B334M050AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330nF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B334M050AT can be used for catalog matching and distributor lookup.

Tantalum Capacitor 330nF 50V 20% 1411 SMD 10R 125C Product overview: T491B334M050AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330nF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B334M050AT can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - T491B334M050AT - 935932-T491B334M050AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491B334M050AT
935932-T491B334M050AT
Tantalum Capacitors - T491B334M050AT 935932-T491B334M050AT
Manufacturer: Kemet Win Source Part Number: 935932-T491B334M050A T Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 10Ohm Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Family Name: T491B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-3718-6, 399-3718-2, 399-3718-1

Manufacturer: Kemet
Win Source Part Number: 935932-T491B334M050AT
Series: T491
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1411 (3528 Metric) 10Ohm
Package: Reel - TR
Package: 1411 (3528 Metric)
Mounting: Surface Mount
Family Name: T491B
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-3718-6, 399-3718-2, 399-3718-1

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491B334M050AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B334M050AT
Capacitors - Tantalum Capacitors T491B334M050AT
CAP TANT 0.33UF 20% 50V 1411

CAP TANT 0.33UF 20% 50V 1411

Supplier's Site
Tantalum Capacitor, 0.33Uf, 50V; Capacitance Kemet - 57K1787 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.33Uf, 50V; Capacitance Kemet
57K1787
Tantalum Capacitor, 0.33Uf, 50V; Capacitance Kemet 57K1787
TANTALUM CAPACITOR, 0.33UF, 50V; Capacitance:0.33µF; Voltage(DC):50V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:10ohm; Case Size:1411RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.33UF, 50V; Capacitance:0.33µF; Voltage(DC):50V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:10ohm; Case Size:1411RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 0.33Uf 50V 10 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet - 40K0326 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.33Uf 50V 10 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet
40K0326
Tantalum Capacitor, 0.33Uf 50V 10 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet 40K0326
TANTALUM CAPACITOR, 0.33UF 50V 10 OHM 20%, 3528-21, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.33UF 50V 10 OHM 20%, 3528-21, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Uf, 50V, Tant, Case B Rohs Compliant Kemet - 68AH0065 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 50V, Tant, Case B Rohs Compliant Kemet
68AH0065
Cap, 0.33Uf, 50V, Tant, Case B Rohs Compliant Kemet 68AH0065
CAP, 0.33UF, 50V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 0.33UF, 50V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - T491B334M050AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B334M050AT
Tantalum Capacitors T491B334M050AT
CAP TANT 0.33UF 20% 50V 1411

CAP TANT 0.33UF 20% 50V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3718-1-ND 399-3718-6-ND 59-T491B334M050AT 935932-T491B334M050AT T491B334M050AT 57K1787 40K0326 68AH0065 T491B334M050AT
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330nF 50V Capacitor Tantalum Capacitors - T491B334M050AT Capacitors - Tantalum Capacitors Tantalum Capacitor, 0.33Uf, 50V; Capacitance Kemet Tantalum Capacitor, 0.33Uf 50V 10 Ohm 20%, 3528-21, Full Reel; Capacitance Kemet Cap, 0.33Uf, 50V, Tant, Case B Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C682U075AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers