33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric)
CAP TANT 33UF 10% 20V 1411
CAP TANT 33UF 10% 20V 1411
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491B336K020AT-ND | T491B336K020AT | 93AC2333 | T491B336K020AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 33.0Uf 20.0V Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |