KEMET Electronics Corporation Tantalum Capacitors - T491B226M010AT T491B226M010AT

Description
Manufacturer: Kemet Win Source Part Number: 1104854-T491B226M010 AT Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: B ESR: 2.4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1104854-T491B226M010 AT Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: B ESR: 2.4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B226M010AT - 1104854-T491B226M010AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491B226M010AT
1104854-T491B226M010AT
Tantalum Capacitors - T491B226M010AT 1104854-T491B226M010AT
Manufacturer: Kemet Win Source Part Number: 1104854-T491B226M010 AT Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: B ESR: 2.4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 1104854-T491B226M010AT
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: B
ESR: 2.4 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 10V Capacitor
59-T491B226M010AT
SMD 22uF 10V Capacitor 59-T491B226M010AT
22uF 10V Tantalum Capacitor, SMD, 20% Tol, 1411 Case Product overview: T491B226M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B226M010AT can be used for catalog matching and distributor lookup.

22uF 10V Tantalum Capacitor, SMD, 20% Tol, 1411 Case Product overview: T491B226M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B226M010AT can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 399-8314-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8314-2-ND
Tantalum Capacitors 399-8314-2-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.4Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8314-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8314-6-ND
Tantalum Capacitors 399-8314-6-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.4Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8314-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8314-1-ND
Tantalum Capacitors 399-8314-1-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.4Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491B226M010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B226M010AT
Capacitors - Tantalum Capacitors T491B226M010AT
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - T491B226M010AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T491B226M010AT
Tantalum Capacitors T491B226M010AT
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - T491B226M010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B226M010AT
Tantalum Capacitors T491B226M010AT
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 10V, 2.4 Ohm, 0.2, 3528-21; Capacitance Kemet - 57K1784 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 10V, 2.4 Ohm, 0.2, 3528-21; Capacitance Kemet
57K1784
Tantalum Capacitor, 22Uf 10V, 2.4 Ohm, 0.2, 3528-21; Capacitance Kemet 57K1784
TANTALUM CAPACITOR, 22UF 10V, 2.4 OHM, 0.2, 3528-21; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 10V, 2.4 OHM, 0.2, 3528-21; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 10V, 2.4 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet - 80H7636 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 10V, 2.4 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet
80H7636
Tantalum Capacitor, 22Uf 10V, 2.4 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet 80H7636
TANTALUM CAPACITOR, 22UF 10V, 2.4 OHM, 0.2, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 10V, 2.4 OHM, 0.2, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Kemet - 68AH0064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Kemet
68AH0064
Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Kemet 68AH0064
CAP, 22UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 22UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 2.3 Ohm 125C T/R - 417-T491B226M010AT - Utmel Electronic Limited
Hong Kong, China
Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 2.3 Ohm 125C T/R
417-T491B226M010AT
Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 2.3 Ohm 125C T/R 417-T491B226M010AT
Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 2.3 Ohm 125C T/R

Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 2.3 Ohm 125C T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1104854-T491B226M010AT 59-T491B226M010AT 399-8314-2-ND 399-8314-6-ND T491B226M010AT T491B226M010AT T491B226M010AT 57K1784 68AH0064 417-T491B226M010AT
Product Name Tantalum Capacitors - T491B226M010AT SMD 22uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf 10V, 2.4 Ohm, 0.2, 3528-21; Capacitance Kemet Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Kemet Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 2.3 Ohm 125C T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details