KEMET Electronics Corporation SMD 3.3uF 25V Capacitor T491B335K025AT

Description
3.3uF 25V Tantalum Capacitor, SMD, 20% Tol Product overview: T491B335K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B335K025AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3uF 25V Tantalum Capacitor, SMD, 20% Tol Product overview: T491B335K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B335K025AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 25V Capacitor
59-T491B335K025AT
SMD 3.3uF 25V Capacitor 59-T491B335K025AT
3.3uF 25V Tantalum Capacitor, SMD, 20% Tol Product overview: T491B335K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B335K025AT can be used for catalog matching and distributor lookup.

3.3uF 25V Tantalum Capacitor, SMD, 20% Tol Product overview: T491B335K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B335K025AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-9724-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9724-6-ND
Tantalum Capacitors 399-9724-6-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-9724-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9724-1-ND
Tantalum Capacitors 399-9724-1-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-9724-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9724-2-ND
Tantalum Capacitors 399-9724-2-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 3.3Uf 25V 3.5 Ohm 10%, 3528-21; Capacitance Kemet - 57K1791 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf 25V 3.5 Ohm 10%, 3528-21; Capacitance Kemet
57K1791
Tantalum Capacitor, 3.3Uf 25V 3.5 Ohm 10%, 3528-21; Capacitance Kemet 57K1791
TANTALUM CAPACITOR, 3.3UF 25V 3.5 OHM 10%, 3528-21; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF 25V 3.5 OHM 10%, 3528-21; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 3.3Uf 25V 3.5 Ohm 10%, 3528-21, Full Reel; Capacitance Kemet - 32K6847 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf 25V 3.5 Ohm 10%, 3528-21, Full Reel; Capacitance Kemet
32K6847
Tantalum Capacitor, 3.3Uf 25V 3.5 Ohm 10%, 3528-21, Full Reel; Capacitance Kemet 32K6847
TANTALUM CAPACITOR, 3.3UF 25V 3.5 OHM 10%, 3528-21, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF 25V 3.5 OHM 10%, 3528-21, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, T491 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kemet - 66W2114 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kemet
66W2114
Surface Mount Tantalum Capacitor, T491 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kemet 66W2114
Surface Mount Tantalum Capacitor, T491 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Μf, 25V, 10%, Reel; Capacitance Kemet - 04X9083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 25V, 10%, Reel; Capacitance Kemet
04X9083
Cap, 3.3Μf, 25V, 10%, Reel; Capacitance Kemet 04X9083
CAP, 3.3µF, 25V, 10%, REEL; Capacitance:3.3µF; Voltage Rating:25V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 3.3µF, 25V, 10%, REEL; Capacitance:3.3µF; Voltage Rating:25V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B335K025AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B335K025AT
Capacitors - Tantalum Capacitors T491B335K025AT
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site
Tantalum Capacitors - T491B335K025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B335K025AT
Tantalum Capacitors T491B335K025AT
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491B335K025AT 399-9724-6-ND 399-9724-1-ND 57K1791 66W2114 04X9083 T491B335K025AT T491B335K025AT
Product Name SMD 3.3uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf 25V 3.5 Ohm 10%, 3528-21; Capacitance Kemet Surface Mount Tantalum Capacitor, T491 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kemet Cap, 3.3Μf, 25V, 10%, Reel; Capacitance Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers