0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 9Ohm
CAP TANT 0.47UF 20% 50V 1411
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T491B474M050ZT7111-ND | T491B474M050ZT7111 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 0.4700 microF | 0.4700 microF |