KEMET Electronics Corporation Tantalum Capacitors T491B474M035AT

Description
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-10148-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10148-6-ND
Tantalum Capacitors 399-10148-6-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-10148-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10148-2-ND
Tantalum Capacitors 399-10148-2-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-10148-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10148-1-ND
Tantalum Capacitors 399-10148-1-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B474M035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B474M035AT
Tantalum Capacitors T491B474M035AT
CAP TANT 0.47UF 20% 35V 1411

CAP TANT 0.47UF 20% 35V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 0.47Uf 35V, 8 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet - 18K7240 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf 35V, 8 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet
18K7240
Tantalum Capacitor, 0.47Uf 35V, 8 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet 18K7240
TANTALUM CAPACITOR, 0.47UF 35V, 8 OHM, 0.2, 3528-21, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF 35V, 8 OHM, 0.2, 3528-21, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B474M035AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B474M035AT
Capacitors - Tantalum Capacitors T491B474M035AT
CAP TANT 0.47UF 20% 35V 1411

CAP TANT 0.47UF 20% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-10148-6-ND 399-10148-2-ND T491B474M035AT 18K7240 T491B474M035AT
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.47Uf 35V, 8 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers