KEMET Electronics Corporation Tantalum Capacitors - T491B155M025AT T491B155M025AT

Description
Manufacturer: Kemet Win Source Part Number: 898874-T491B155M025A T Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 5Ohm Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Family Name: T491B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-10140-1, 399-10140-2, 399-10140-6
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 898874-T491B155M025A T Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 5Ohm Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Family Name: T491B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-10140-1, 399-10140-2, 399-10140-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B155M025AT - 898874-T491B155M025AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491B155M025AT
898874-T491B155M025AT
Tantalum Capacitors - T491B155M025AT 898874-T491B155M025AT
Manufacturer: Kemet Win Source Part Number: 898874-T491B155M025A T Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 5Ohm Package: Reel - TR Package: 1411 (3528 Metric) Mounting: Surface Mount Family Name: T491B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-10140-1, 399-10140-2, 399-10140-6

Manufacturer: Kemet
Win Source Part Number: 898874-T491B155M025AT
Series: T491
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1411 (3528 Metric) 5Ohm
Package: Reel - TR
Package: 1411 (3528 Metric)
Mounting: Surface Mount
Family Name: T491B
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-10140-1, 399-10140-2, 399-10140-6

Buy Now Datasheet
Singapore, Singapore
SMD 1.5uF 25V Capacitor
59-T491B155M025AT
SMD 1.5uF 25V Capacitor 59-T491B155M025AT
Tantalum Cap 1.5uF 25V 20% SMD 3528 5R 125C Product overview: T491B155M025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B155M025AT can be used for catalog matching and distributor lookup.

Tantalum Cap 1.5uF 25V 20% SMD 3528 5R 125C Product overview: T491B155M025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B155M025AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-10140-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10140-1-ND
Tantalum Capacitors 399-10140-1-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-10140-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10140-6-ND
Tantalum Capacitors 399-10140-6-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-10140-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10140-2-ND
Tantalum Capacitors 399-10140-2-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
CAP TANT 1.5UF 25V 20% 1411 - 417-T491B155M025AT - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1.5UF 25V 20% 1411
417-T491B155M025AT
CAP TANT 1.5UF 25V 20% 1411 417-T491B155M025AT
CAP TANT 1.5UF 25V 20% 1411

CAP TANT 1.5UF 25V 20% 1411

Supplier's Site
Tantalum Capacitors - T491B155M025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B155M025AT
Tantalum Capacitors T491B155M025AT
CAP TANT 1.5UF 20% 25V 1411

CAP TANT 1.5UF 20% 25V 1411

Supplier's Site Datasheet
Capacitor Tant, 1.5Uf, 25V, 5 Ohm, 0.2, 3528-21; Capacitance Kemet - 80H7620 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 25V, 5 Ohm, 0.2, 3528-21; Capacitance Kemet
80H7620
Capacitor Tant, 1.5Uf, 25V, 5 Ohm, 0.2, 3528-21; Capacitance Kemet 80H7620
CAPACITOR TANT, 1.5UF, 25V, 5 OHM, 0.2, 3528-21; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 25V, 5 OHM, 0.2, 3528-21; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B155M025AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B155M025AT
Capacitors - Tantalum Capacitors T491B155M025AT
CAP TANT 1.5UF 20% 25V 1411

CAP TANT 1.5UF 20% 25V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 898874-T491B155M025AT 59-T491B155M025AT 399-10140-1-ND 399-10140-6-ND 417-T491B155M025AT T491B155M025AT 80H7620 T491B155M025AT
Product Name Tantalum Capacitors - T491B155M025AT SMD 1.5uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors CAP TANT 1.5UF 25V 20% 1411 Tantalum Capacitors Capacitor Tant, 1.5Uf, 25V, 5 Ohm, 0.2, 3528-21; Capacitance Kemet Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; 1411 (3528 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details