2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm
CAP TANT 2.2UF 20% 35V 1411
CAP TANT 2.2UF 20% 35V 1411
CAP, 2.2UF, 35V, TANT, CASE B ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491B225M035ATAUTO-ND | T491B225M035ATAUTO | T491B225M035ATAUTO | 82AH9242 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 2.2Uf, 35V, Tant, Case B Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |