2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm
Capacitor,2.2uF,35VD
CAP TANT 2.2UF 20% 35V 1411
CAP TANT 2.2UF 20% 35V 1411
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491B225M035AH-ND | 68K6714 | T491B225M035AH | T491B225M035AH |
| Product Name | Tantalum Capacitors | Capacitor,2.2Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |