KEMET Electronics Corporation Tantalum Capacitors T491B154K050AT

Description
0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 16Ohm
Request a Quote Datasheet
Description
0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 16Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-18037-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18037-2-ND
Tantalum Capacitors 399-18037-2-ND
0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 16Ohm

0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 16Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-18037-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18037-1-ND
Tantalum Capacitors 399-18037-1-ND
0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 16Ohm

0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 16Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-18037-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18037-6-ND
Tantalum Capacitors 399-18037-6-ND
0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 16Ohm

0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 16Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B154K050AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B154K050AT
Tantalum Capacitors T491B154K050AT
CAP TANT 0.15UF 10% 50V 1411

CAP TANT 0.15UF 10% 50V 1411

Supplier's Site Datasheet
Capacitor Tant, 0.15Uf 50V 16 Ohm 10%, 3528-21; Capacitance Kemet - 40K0314 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.15Uf 50V 16 Ohm 10%, 3528-21; Capacitance Kemet
40K0314
Capacitor Tant, 0.15Uf 50V 16 Ohm 10%, 3528-21; Capacitance Kemet 40K0314
CAPACITOR TANT, 0.15UF 50V 16 OHM 10%, 3528-21; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:16ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:73mA RoHS Compliant: Yes

CAPACITOR TANT, 0.15UF 50V 16 OHM 10%, 3528-21; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:16ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:73mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B154K050AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B154K050AT
Capacitors - Tantalum Capacitors T491B154K050AT
CAP TANT 0.15UF 10% 50V 1411

CAP TANT 0.15UF 10% 50V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18037-2-ND 399-18037-6-ND T491B154K050AT 40K0314 T491B154K050AT
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.15Uf 50V 16 Ohm 10%, 3528-21; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M160J042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details