KEMET Electronics Corporation Tantalum Capacitors T491B225M035AT

Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-8310-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8310-6-ND
Tantalum Capacitors 399-8310-6-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8310-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8310-2-ND
Tantalum Capacitors 399-8310-2-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8310-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8310-1-ND
Tantalum Capacitors 399-8310-1-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 35V Capacitor
59-T491B225M035AT
SMD 2.2uF 35V Capacitor 59-T491B225M035AT
2.2uF 35V Tantalum Capacitor, 4R ESR, 125°C, SMD, 3528 Case Product overview: T491B225M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B225M035AT can be used for catalog matching and distributor lookup.

2.2uF 35V Tantalum Capacitor, 4R ESR, 125°C, SMD, 3528 Case Product overview: T491B225M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B225M035AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1152983-T491B225M035AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1152983-T491B225M035AT
Capacitors - Tantalum Capacitors 1152983-T491B225M035AT
Win Source Part Number: 1152983-T491B225M035 AT Category: Capacitors>Tantalum Capacitors Series: T491 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 4Ohm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): T491 B 225 M 035 AT; T491-B-225-M-035-AT; T491B225M035AT.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-8310-6,399-8310- 1,399-8310-2,T491B22 5M035AT-ND,2266-T491 B225M035ATTR Base Product Number: T491B

Win Source Part Number: 1152983-T491B225M035AT
Category: Capacitors>Tantalum Capacitors
Series: T491
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 4Ohm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): T491 B 225 M 035 AT; T491-B-225-M-035-AT; T491B225M035AT.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KEMET
Other Names: 399-8310-6,399-8310-1,399-8310-2,T491B225M035AT-ND,2266-T491B225M035ATTR
Base Product Number: T491B

Buy Now Datasheet
Tantalum Capacitors - T491B225M035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B225M035AT
Tantalum Capacitors T491B225M035AT
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 35V, 4 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet - 32K6843 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, 4 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet
32K6843
Tantalum Capacitor, 2.2Uf, 35V, 4 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet 32K6843
TANTALUM CAPACITOR, 2.2UF, 35V, 4 OHM, 0.2, 3528-21, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, 4 OHM, 0.2, 3528-21, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 35V, 20% Rohs Compliant Kemet - 18AC7888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 35V, 20% Rohs Compliant Kemet
18AC7888
Cap, 2.2Μf, 35V, 20% Rohs Compliant Kemet 18AC7888
CAP, 2.2µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 2.2µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B225M035AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B225M035AT
Capacitors - Tantalum Capacitors T491B225M035AT
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8310-6-ND 399-8310-2-ND 59-T491B225M035AT 1152983-T491B225M035AT T491B225M035AT 32K6843 18AC7888 T491B225M035AT
Product Name Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 35V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 35V, 4 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet Cap, 2.2Μf, 35V, 20% Rohs Compliant Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers