15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm
CAPACITOR TANT, 15UF, 25V, 4 OHM, 0.2, 3528-21; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm RoHS Compliant: Yes
CAP TANT 15UF 20% 25V 1411
CAP TANT 15UF 20% 25V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18039-2-ND | 399-18039-6-ND | 74M4974 | T491B156M025AT | T491B156M025AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 15Uf, 25V, 4 Ohm, 0.2, 3528-21; Capacitance Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |