KEMET Electronics Corporation SMD 220nF 35V Capacitor T491A224M035AT

Description
Tantalum Capacitor 220nF 35V 20% 1206 SMD 18R 125C Product overview: T491A224M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A224M035AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 220nF 35V 20% 1206 SMD 18R 125C Product overview: T491A224M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A224M035AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220nF 35V Capacitor
59-T491A224M035AT
SMD 220nF 35V Capacitor 59-T491A224M035AT
Tantalum Capacitor 220nF 35V 20% 1206 SMD 18R 125C Product overview: T491A224M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A224M035AT can be used for catalog matching and distributor lookup.

Tantalum Capacitor 220nF 35V 20% 1206 SMD 18R 125C Product overview: T491A224M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A224M035AT can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 399-8274-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8274-1-ND
Tantalum Capacitors 399-8274-1-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8274-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8274-6-ND
Tantalum Capacitors 399-8274-6-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8274-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8274-2-ND
Tantalum Capacitors 399-8274-2-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm

Buy Now Datasheet
Tantalum Capacitors - T491A224M035AT - 935918-T491A224M035AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491A224M035AT
935918-T491A224M035AT
Tantalum Capacitors - T491A224M035AT 935918-T491A224M035AT
Manufacturer: Kemet Win Source Part Number: 935918-T491A224M035A T Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 18Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: T491A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: T491A224M035AT-ND, 399-8274-2, 399-8274-1, 399-8274-6

Manufacturer: Kemet
Win Source Part Number: 935918-T491A224M035AT
Series: T491
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 18Ohm
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: T491A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: T491A224M035AT-ND, 399-8274-2, 399-8274-1, 399-8274-6

Buy Now Datasheet
Tantalum Capacitors - T491A224M035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A224M035AT
Tantalum Capacitors T491A224M035AT
CAP TANT 0.22UF 20% 35V 1206

CAP TANT 0.22UF 20% 35V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 0.22Uf 35V 18 Ohm 20%, 3216-18; Capacitance Kemet - 12J9575 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.22Uf 35V 18 Ohm 20%, 3216-18; Capacitance Kemet
12J9575
Tantalum Capacitor, 0.22Uf 35V 18 Ohm 20%, 3216-18; Capacitance Kemet 12J9575
TANTALUM CAPACITOR, 0.22UF 35V 18 OHM 20%, 3216-18; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:18ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.22UF 35V 18 OHM 20%, 3216-18; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:18ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491A224M035AT 399-8274-1-ND 399-8274-6-ND 935918-T491A224M035AT T491A224M035AT 12J9575
Product Name SMD 220nF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - T491A224M035AT Tantalum Capacitors Tantalum Capacitor, 0.22Uf 35V 18 Ohm 20%, 3216-18; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814584 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details