10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm
CAP TANT 10UF 20% 16V 1206
CAP TANT 10UF 20% 16V 1206
CAP TANT 10UF 20% 16V 1206
CAP TANT 10UF 20% 16V 1206
TANTALUM CAPACITORS ROHS COMPLIANT: YES
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T491A106M016ATAUTOTR-ND | 399-T491A106M016ATAUTODKR-ND | T491A106M016ATAUTO | T491A106M016ATAUTO | 61AK2604 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |