0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 19Ohm
CAP TANT 0.15UF 10% 35V 1206
CAP TANT 0.15UF 10% 35V 1206
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T491A154K035AT4805-ND | T491A154K035AT4805 | T491A154K035AT4805 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |