15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm
CAP TANT 15UF 20% 16V 1206
CAP, 15UF, 16V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 15UF 20% 16V 1206
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491A156M016AT-ND | T491A156M016AT | 82AH9234 | T491A156M016AT |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 15Uf, 16V, Tant, Case A Rohs Compliant Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |