CAP TANT 10UF 10% 10V 1206
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.8Ohm
CAP TANT 10UF 10% 10V 1206
CAP TANT 10UF 10% 10V 1206
CAP TANT 10UF 10% 10V 1206
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T491A106K010ANDKR-ND | 399-T491A106K010ANTR-ND | T491A106K010AN | 93AC2270 | T491A106K010AN |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 10.0Uf 10.0V Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |