KEMET Electronics Corporation Tantalum Capacitors T491A155M025ZT

Description
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm @ 100kHz
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491A155M025ZT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491A155M025ZT-ND
Tantalum Capacitors T491A155M025ZT-ND
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm @ 100kHz

1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491A155M025ZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491A155M025ZT
Capacitors - Tantalum Capacitors T491A155M025ZT
CAP TANT 1.5UF 20% 25V 1206

CAP TANT 1.5UF 20% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T491A155M025ZT-ND T491A155M025ZT
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2412-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Tantalum Capacitors - 1814576 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details