10µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm
10µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm
10µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm
Manufacturer: Kemet
Win Source Part Number: 844069-T491A106K020A
Series: T491
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1206 (3216 Metric) 5Ohm
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: T491A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-18019-6, 399-18019-2, 399-18019-1, T491A106K020AT-ND
Tantalum Capacitor 10uF 20V 10% SMD 3216-18 5 Ohm 125°C Product overview: T491A106K020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A106K020AT can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 20V 1206
CAP TANT 10UF 10% 20V 1206
CAP, 10µF, 20V, 10%; Capacitance:10µF; Voltage Rating:20V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP, 10UF, 20V, TANT, CASE A ROHS COMPLIANT: YES
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18019-1-ND | 399-18019-6-ND | 844069-T491A106K020AT | 59-T491A106K020AT | T491A106K020AT | T491A106K020AT | 18AC7874 | 68AH0055 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - T491A106K020AT | SMD 10uF 20V 5 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Cap, 10Μf, 20V, 10%; Capacitance Kemet | Cap, 10Uf, 20V, Tant, Case A Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |