10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
CAP TANT 10UF 20% 16V 1206
CAP TANT 10UF 20% 16V 1206
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T491A106M016AT4021-ND | T491A106M016AT4021 | T491A106M016AT4021 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |