CTS Corporation Crystals 416F26033ITT

Description
26MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F26033ITT-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ 6PF SMD

CRYSTAL 26.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F26033ITT-ND 416F26033ITT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
2 Pin Crystal CAA - CAA-12.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 6727603 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details