CTS Corporation Crystals 416F27035ISR

Description
27MHz ±30ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±30ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F27035ISR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal Series 120 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal Series 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ SERIES SMD

CRYSTAL 27.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F27035ISR-ND 416F27035ISR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal - CM9V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Crystals - ECS-120-18-5PX-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1441088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface mount
Features / Standards RoHS
Frequency Stability 50 ppm
View Details