CTS Corporation Crystals 416F25025CDT

Description
25MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F25025CDT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F25025CDT-ND 416F25025CDT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C3E - C3E-26.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details