CTS Corporation Crystals 416F26025IDR

Description
26MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F26025IDR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

26MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ 18PF SMD

CRYSTAL 26.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F26025IDR-ND 416F26025IDR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Through Hole Crystals - ECS-100-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-F series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details