CTS Corporation Crystals 416F260X3ASR

Description
26MHz ±15ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±15ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F260X3ASR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±15ppm Crystal Series 120 Ohms 4-SMD, No Lead

26MHz ±15ppm Crystal Series 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ SERIES SMD

CRYSTAL 26.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F260X3ASR-ND 416F260X3ASR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 7293256 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystal Units - 8136031P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details