CTS Corporation Crystals 416F2601XAAT

Description
26MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F2601XAAT-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ 10PF SMD

CRYSTAL 26.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F2601XAAT-ND 416F2601XAAT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-15B - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-MS3V-T1R-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details