CTS Corporation Crystals 416F250X2ALT

Description
25MHz ±15ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±15ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F250X2ALT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±15ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

25MHz ±15ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F250X2ALT-ND 416F250X2ALT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-32.000-8-2020-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystal Units - 1735831 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details