CTS Corporation Crystals 416F27025CKR

Description
27MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F27025CKR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 8PF SMD

CRYSTAL 27.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F27025CKR-ND 416F27025CKR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details