CTS Corporation Crystals 416F26023CST

Description
26MHz ±20ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±20ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F26023CST-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±20ppm Crystal Series 120 Ohms 4-SMD, No Lead

26MHz ±20ppm Crystal Series 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ SERIES SMD

CRYSTAL 26.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F26023CST-ND 416F26023CST
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
MHz AT-Cut Quartz Crystal (Medical Grade) - CC7A-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 14 to 50 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details