CTS Corporation Crystals 416F26025ILT

Description
26MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F26025ILT-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

26MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ 12PF SMD

CRYSTAL 26.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F26025ILT-ND 416F26025ILT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-5PX-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers