CTS Corporation Crystals 416F26022CKT

Description
26MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F26022CKT-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

26MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ 8PF SMD

CRYSTAL 26.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F26022CKT-ND 416F26022CKT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-20.000-12-1010-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details