CTS Corporation Crystals 416F26033IKR

Description
26MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F26033IKR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ 8PF SMD

CRYSTAL 26.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F26033IKR-ND 416F26033IKR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
32.768 kHz Tuning Fork Crystal Low ESR - CM8V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 6720347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details