CTS Corporation Crystals 416F25033CKR

Description
25MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F25033CKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 8PF SMD

CRYSTAL 25.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F25033CKR-ND 416F25033CKR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ6PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillators - 7675327 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details