CTS Corporation Crystals 416F260X3IKT

Description
26MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F260X3IKT-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

26MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ 8PF SMD

CRYSTAL 26.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F260X3IKT-ND 416F260X3IKT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-100-12-33B2-CTP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12 pF
View Details
Crystal Units - 6719438 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ6PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details