CTS Corporation Crystals 416F260X3CSR

Description
26MHz ±15ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±15ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F260X3CSR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±15ppm Crystal Series 120 Ohms 4-SMD, No Lead

26MHz ±15ppm Crystal Series 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ SERIES SMD

CRYSTAL 26.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F260X3CSR-ND 416F260X3CSR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-4XDN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details