CTS Corporation Crystals 416F26035ALR

Description
26MHz ±30ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±30ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F26035ALR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 416F26035ALR - 764397-416F26035ALR - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 416F26035ALR
764397-416F26035ALR
Crystals - 416F26035ALR 764397-416F26035ALR
Manufacturer: CTS-Frequency Controls Win Source Part Number: 764397-416F26035ALR Series: 416 Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 60°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz ESR (Equivalent Series Resistance): 200 Ohm Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Maximum): 0.018" (0.45mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 764397-416F26035ALR
Series: 416
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -10°C ~ 60°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 26MHz
ESR (Equivalent Series Resistance): 200 Ohm
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Maximum): 0.018" (0.45mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CRYSTAL 26.0000MHZ 12PF SMD

CRYSTAL 26.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 416F26035ALR-ND 764397-416F26035ALR 416F26035ALR
Product Name Crystals Crystals - 416F26035ALR Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-102.45-16-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
Crystal Units - 216297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
4 Pin Crystal C3E - C3E-12.000-8-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details