CTS Corporation Crystals 416F270X2ITT

Description
27MHz ±15ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±15ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F270X2ITT-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±15ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

27MHz ±15ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 6PF SMD

CRYSTAL 27.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F270X2ITT-ND 416F270X2ITT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33B2Q-JVY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details