Cole-Parmer 711.18X3CUTBK - Wearwell Smooth Switchboard Matting, Black, 3 ft W x Custom L GO-55555-42

Description
• Protect workers from harmful or deadly electrical shock • Military 15562F specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric strength; however the maximum recommended voltage exposure is much less. Smooth Military Switchboard Model 711|Designed to meet strict military standards|Smooth surface offers outstanding ozone and oil resistance and is easy to clean|Passes Federal Flammability standard 501, method 6411|Meets Military Spec 15562-F, Amendment 3, Type II
Description
• Protect workers from harmful or deadly electrical shock • Military 15562F specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric strength; however the maximum recommended voltage exposure is much less. Smooth Military Switchboard Model 711|Designed to meet strict military standards|Smooth surface offers outstanding ozone and oil resistance and is easy to clean|Passes Federal Flammability standard 501, method 6411|Meets Military Spec 15562-F, Amendment 3, Type II

Suppliers

Company
Product
Description
Supplier Links
711.18X3CUTBK - Wearwell Smooth Switchboard Matting, Black, 3 ft W x Custom L - GO-55555-42 - Cole-Parmer
Vernon Hills, IL, United States
711.18X3CUTBK - Wearwell Smooth Switchboard Matting, Black, 3 ft W x Custom L
GO-55555-42
711.18X3CUTBK - Wearwell Smooth Switchboard Matting, Black, 3 ft W x Custom L GO-55555-42
• Protect workers from harmful or deadly electrical shock • Military 15562F specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric strength; however the maximum recommended voltage exposure is much less. Smooth Military Switchboard Model 711|Designed to meet strict military standards|Smooth surface offers outstanding ozone and oil resistance and is easy to clean|Passes Federal Flammability standard 501, method 6411|Meets Military Spec 15562-F, Amendment 3, Type II

• Protect workers from harmful or deadly electrical shock
• Military 15562F specifications
High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric strength; however the maximum recommended voltage exposure is much less.
Smooth Military Switchboard Model 711|Designed to meet strict military standards|Smooth surface offers outstanding ozone and oil resistance and is easy to clean|Passes Federal Flammability standard 501, method 6411|Meets Military Spec 15562-F, Amendment 3, Type II

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Floor Mats
Product Number GO-55555-42
Product Name 711.18X3CUTBK - Wearwell Smooth Switchboard Matting, Black, 3 ft W x Custom L
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Water Absorbent Mat Pad - WTR007 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 2217908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Wet Area Mat
Material Rubber
Width 2.95 inch (75 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details